Acer logo

Acer Aspire 5738Z-424G32MN Intel Pentium Mobile T4200 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70116
Info modified on:
29 Jan 2025, 19:07:31
Short summary description Acer Aspire 5738Z-424G32MN Intel Pentium Mobile T4200 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium:

Acer Aspire 5738Z-424G32MN, Intel Pentium Mobile, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer Aspire 5738Z-424G32MN Intel Pentium Mobile T4200 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium:

Acer Aspire 5738Z-424G32MN. Processor family: Intel Pentium Mobile, Processor model: T4200, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Home Premium. Weight: 2,8 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.