Acer eMachines E620-262G16Mi, AMD Athlon, 1,6 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB
Acer eMachines E620-262G16Mi. Processor family: AMD Athlon, Processor model: 2650e, Processor frequency: 1,6 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Radeon Xpress 1200. Operating system installed: Windows Vista Home Basic. Weight: 2,8 kg