Acer logo

Acer Extensa 7220-202G16Mi Intel® Celeron® M 550 43,2 cm (17") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Basic

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79829
Info modified on:
25 Jan 2025, 22:31:16
Short summary description Acer Extensa 7220-202G16Mi Intel® Celeron® M 550 43,2 cm (17") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Basic:

Acer Extensa 7220-202G16Mi, Intel® Celeron® M, 2 GHz, 43,2 cm (17"), 1440 x 900 pixels, 2 GB, 160 GB

Long summary description Acer Extensa 7220-202G16Mi Intel® Celeron® M 550 43,2 cm (17") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Basic:

Acer Extensa 7220-202G16Mi. Processor family: Intel® Celeron® M, Processor model: 550, Processor frequency: 2 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Basic. Weight: 3,66 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.