Acer Aspire 5737Z-424G32Mn, Intel Pentium Mobile, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB
Acer Aspire 5737Z-424G32Mn. Processor family: Intel Pentium Mobile, Processor model: T4200, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA GeForce 9400M G. Operating system installed: Windows Vista Home Premium. Weight: 2,92 kg