Acer logo

Acer Aspire 9413ZWSMi Intel Pentium Mobile T2080 43,2 cm (17") 2 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88103
Info modified on:
23 Jan 2025, 18:30:20
Short summary description Acer Aspire 9413ZWSMi Intel Pentium Mobile T2080 43,2 cm (17") 2 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium:

Acer Aspire 9413ZWSMi, Intel Pentium Mobile, 1,73 GHz, 43,2 cm (17"), 1440 x 900 pixels, 2 GB, 120 GB

Long summary description Acer Aspire 9413ZWSMi Intel Pentium Mobile T2080 43,2 cm (17") 2 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium:

Acer Aspire 9413ZWSMi. Processor family: Intel Pentium Mobile, Processor model: T2080, Processor frequency: 1,73 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Home Premium. Weight: 3,68 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.