Acer Aspire 7530-643G25MN, AMD Athlon, 2,1 GHz, 43,2 cm (17"), 1440 x 900 pixels, 3 GB, 250 GB
Acer Aspire 7530-643G25MN. Processor family: AMD Athlon, Processor model: QL-64, Processor frequency: 2,1 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA GeForce 9100M G. Operating system installed: Windows Vista Home Premium. Weight: 3,8 kg