Acer Aspire 4530-602G25, AMD Athlon, 1,9 GHz, 35,8 cm (14.1"), 1280 x 800 pixels, 2 GB, 250 GB
Acer Aspire 4530-602G25. Processor family: AMD Athlon, Processor model: QL-60, Processor frequency: 1,9 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA GeForce 9100M G. Operating system installed: Windows Vista Home Premium. Weight: 2,4 kg