Acer Aspire 7720Z-3A3G12Mi, Intel® Pentium®, 1,73 GHz, 43,2 cm (17"), 1440 x 900 pixels, 3 GB, 120 GB
Acer Aspire 7720Z-3A3G12Mi. Processor family: Intel® Pentium®, Processor model: T2370, Processor frequency: 1,73 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Weight: 3,36 kg