Acer logo

Acer Aspire 5315-101G08Mi Intel® Celeron® M 39,1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Home Basic

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130577
Info modified on:
22 Jan 2025, 06:10:15
Short summary description Acer Aspire 5315-101G08Mi Intel® Celeron® M 39,1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Home Basic:

Acer Aspire 5315-101G08Mi, Intel® Celeron® M, 1,86 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 1 GB, 80 GB

Long summary description Acer Aspire 5315-101G08Mi Intel® Celeron® M 39,1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Home Basic:

Acer Aspire 5315-101G08Mi. Processor family: Intel® Celeron® M, Processor frequency: 1,86 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Basic. Weight: 2,8 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.