Acer logo

Acer Aspire 5612WLMi Intel® Core™ Duo 39,1 cm (15.4") 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Media Center Edition 2005

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102506
Info modified on:
23 Jan 2025, 18:35:52
Short summary description Acer Aspire 5612WLMi Intel® Core™ Duo 39,1 cm (15.4") 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Media Center Edition 2005:

Acer Aspire 5612WLMi, Intel® Core™ Duo, 1,66 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 1 GB, 100 GB

Long summary description Acer Aspire 5612WLMi Intel® Core™ Duo 39,1 cm (15.4") 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Media Center Edition 2005:

Acer Aspire 5612WLMi. Processor family: Intel® Core™ Duo, Processor frequency: 1,66 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Media Center Edition 2005. Weight: 2,89 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.