Acer logo

Acer Aspire 3692WLMi Intel® Celeron® M 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Home Edition

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100489
Info modified on:
22 Jan 2025, 06:11:09
Short summary description Acer Aspire 3692WLMi Intel® Celeron® M 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Home Edition:

Acer Aspire 3692WLMi, Intel® Celeron® M, 1,6 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 0,5 GB, 80 GB

Long summary description Acer Aspire 3692WLMi Intel® Celeron® M 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Home Edition:

Acer Aspire 3692WLMi. Processor family: Intel® Celeron® M, Processor frequency: 1,6 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Home Edition. Weight: 2,77 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.