Acer logo

Acer Aspire One D270-1835 Intel Atom® N2600 Netbook 25,6 cm (10.1") 1 GB DDR3-SDRAM 320 GB Windows 7 Starter Red

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60361
Info modified on:
30 Jan 2025, 19:21:20
Short summary description Acer Aspire One D270-1835 Intel Atom® N2600 Netbook 25,6 cm (10.1") 1 GB DDR3-SDRAM 320 GB Windows 7 Starter Red:

Acer Aspire One D270-1835, Intel Atom®, 1,6 GHz, 25,6 cm (10.1"), 1024 x 600 pixels, 1 GB, 320 GB

Long summary description Acer Aspire One D270-1835 Intel Atom® N2600 Netbook 25,6 cm (10.1") 1 GB DDR3-SDRAM 320 GB Windows 7 Starter Red:

Acer Aspire One D270-1835. Product type: Netbook. Processor family: Intel Atom®, Processor model: N2600, Processor frequency: 1,6 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Operating system installed: Windows 7 Starter. Product colour: Red. Weight: 1,3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.