Acer logo

Acer Aspire One AO722-C52bb AMD C C-50 Netbook 29,5 cm (11.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium English Red

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52876
Info modified on:
30 Jan 2025, 19:51:16
Short summary description Acer Aspire One AO722-C52bb AMD C C-50 Netbook 29,5 cm (11.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium English Red:

Acer Aspire One AO722-C52bb, AMD C, 1 GHz, 29,5 cm (11.6"), 2 GB, 320 GB, Windows 7 Home Premium

Long summary description Acer Aspire One AO722-C52bb AMD C C-50 Netbook 29,5 cm (11.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium English Red:

Acer Aspire One AO722-C52bb. Product type: Netbook. Processor family: AMD C, Processor model: C-50, Processor frequency: 1 GHz. Display diagonal: 29,5 cm (11.6"). Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Operating system installed: Windows 7 Home Premium. Product colour: Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.