Acer logo

Acer Aspire One 522-C5Dkk AMD Dual-Core C-50 Netbook 25,6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76765
Info modified on:
25 Jan 2025, 22:28:57
Short summary description Acer Aspire One 522-C5Dkk AMD Dual-Core C-50 Netbook 25,6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black:

Acer Aspire One 522-C5Dkk, AMD Dual-Core, 1 GHz, 25,6 cm (10.1"), 1 GB, 250 GB, Windows 7 Starter

Long summary description Acer Aspire One 522-C5Dkk AMD Dual-Core C-50 Netbook 25,6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black:

Acer Aspire One 522-C5Dkk. Product type: Netbook. Processor family: AMD Dual-Core, Processor model: C-50, Processor frequency: 1 GHz. Display diagonal: 25,6 cm (10.1"). Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.