Acer logo

Acer Aspire One AO751H-1422 Intel Atom® Z520 Netbook 29,5 cm (11.6") 2 GB DDR2-SDRAM 250 GB Linux Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54952
Info modified on:
23 Jan 2025, 19:11:23
Short summary description Acer Aspire One AO751H-1422 Intel Atom® Z520 Netbook 29,5 cm (11.6") 2 GB DDR2-SDRAM 250 GB Linux Black:

Acer Aspire One AO751H-1422, Intel Atom®, 1,33 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Acer Aspire One AO751H-1422 Intel Atom® Z520 Netbook 29,5 cm (11.6") 2 GB DDR2-SDRAM 250 GB Linux Black:

Acer Aspire One AO751H-1422. Product type: Netbook. Processor family: Intel Atom®, Processor model: Z520, Processor frequency: 1,33 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Operating system installed: Linux. Product colour: Black. Weight: 1,25 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.