Acer logo

Acer eMachines eM355-1609 Intel Atom® N570 Netbook 25,6 cm (10.1") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128072
Info modified on:
22 Jan 2025, 06:17:31
Short summary description Acer eMachines eM355-1609 Intel Atom® N570 Netbook 25,6 cm (10.1") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black:

Acer eMachines eM355-1609, Intel Atom®, 1,66 GHz, 25,6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB

Long summary description Acer eMachines eM355-1609 Intel Atom® N570 Netbook 25,6 cm (10.1") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black:

Acer eMachines eM355-1609. Product type: Netbook. Processor family: Intel Atom®, Processor model: N570, Processor frequency: 1,66 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD. On-board graphics card model: Intel® GMA 3150. Operating system installed: Windows 7 Starter. Product colour: Black. Weight: 1,25 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.