Acer eMachines 350-21G16i, Intel Atom®, 1,66 GHz, 25,6 cm (10.1"), 1024 x 600 pixels, 1 GB, 160 GB
Acer eMachines 350-21G16i. Product type: Netbook. Processor family: Intel Atom®, Processor model: N450, Processor frequency: 1,66 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Operating system installed: Windows XP Home Edition. Product colour: Black. Weight: 1,1 kg