Acer logo

Acer 4GB PC3-12800 memory module 1 x 4 GB DDR3 1600 MHz

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39721
Info modified on:
14 Mar 2024, 18:13:53
Short summary description Acer 4GB PC3-12800 memory module 1 x 4 GB DDR3 1600 MHz:

Acer 4GB PC3-12800, 4 GB, 1 x 4 GB, DDR3, 1600 MHz, 240-pin DIMM

Long summary description Acer 4GB PC3-12800 memory module 1 x 4 GB DDR3 1600 MHz:

Acer 4GB PC3-12800. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.