Acer logo

Acer Intel Core i7-2700K processor 3,5 GHz 8 MB L3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31968
Info modified on:
03 Jun 2022, 22:28:22
Short summary description Acer Intel Core i7-2700K processor 3,5 GHz 8 MB L3:

Acer Intel Core i7-2700K, Intel® Core™ i7, LGA 1155 (Socket H2), 32 nm, i7-2700K, 3,5 GHz, 64-bit

Long summary description Acer Intel Core i7-2700K processor 3,5 GHz 8 MB L3:

Acer Intel Core i7-2700K. Processor family: Intel® Core™ i7, Processor socket: LGA 1155 (Socket H2), Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics 3000, On-board graphics card base frequency: 850 MHz, On-board graphics card dynamic frequency (max): 1350 MHz. Market segment: Desktop, Supported instruction sets: AVX, SSE4.1, SSE4.2. Intel® Virtualization Technology (Intel® VT): VT-x

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.