Acer logo

Acer HP.ACBST.028 tablet case 25,6 cm (10.1") Folio Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73529
Info modified on:
14 Mar 2024, 19:44:16
Short summary description Acer HP.ACBST.028 tablet case 25,6 cm (10.1") Folio Black:

Acer HP.ACBST.028, Folio, Acer, Iconia One 10 (B3-A50/B3-A50FHD), 25,6 cm (10.1")

Long summary description Acer HP.ACBST.028 tablet case 25,6 cm (10.1") Folio Black:

Acer HP.ACBST.028. Case type: Folio, Brand compatibility: Acer, Compatibility: Iconia One 10 (B3-A50/B3-A50FHD), Maximum screen size: 25,6 cm (10.1"), Number of stand modes: 2

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.