Acer Liquid E700 Trio, 12,7 cm (5"), 2 GB, 16 GB, 8 MP, Android 4.4.2, Red
Acer Liquid E700 Trio. Display diagonal: 12,7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,3 GHz, Processor family: MediaTek, Processor model: MT6582. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Triple SIM. Operating system installed: Android 4.4.2. Battery capacity: 3500 mAh. Product colour: Red. Weight: 155 g