Acer logo

Acer AT2355 58,4 cm (23") Full HD Black 300 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107055
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Acer AT2355 58,4 cm (23") Full HD Black 300 cd/m²:

Acer AT2355, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Acer AT2355 58,4 cm (23") Full HD Black 300 cd/m²:

Acer AT2355. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 300 cd/m², Response time: 5 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.