Acer AT1921, 48,3 cm (19"), 1440 x 900 pixels, WXGA, LCD, Black
Acer AT1921. Display diagonal: 48,3 cm (19"), Display resolution: 1440 x 900 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 300 cd/m², Response time: 5 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 16:9. Product colour: Black