Acer logo

Acer X192W computer monitor 48,3 cm (19") 1440 x 900 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153817
Info modified on:
22 Aug 2022, 16:25:02
Short summary description Acer X192W computer monitor 48,3 cm (19") 1440 x 900 pixels Black:

Acer X192W, 48,3 cm (19"), 1440 x 900 pixels, 5 ms, Black

Long summary description Acer X192W computer monitor 48,3 cm (19") 1440 x 900 pixels Black:

Acer X192W. Display diagonal: 48,3 cm (19"), Display resolution: 1440 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.