Acer logo

Acer AL1515 TFT LCD ANA computer monitor 38,1 cm (15") 1024 x 768 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114282
Info modified on:
22 Aug 2022, 16:26:53
Short summary description Acer AL1515 TFT LCD ANA computer monitor 38,1 cm (15") 1024 x 768 pixels:

Acer AL1515 TFT LCD ANA, 38,1 cm (15"), 1024 x 768 pixels, LCD, 25 ms

Long summary description Acer AL1515 TFT LCD ANA computer monitor 38,1 cm (15") 1024 x 768 pixels:

Acer AL1515 TFT LCD ANA. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels. Display: LCD. Response time: 25 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 125°

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.