Acer S1 S271HLAbid, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 2 ms, Black
Acer S1 S271HLAbid. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black