Acer logo

Acer HN274H bmiiid computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91273
Info modified on:
22 Aug 2022, 16:26:22
Short summary description Acer HN274H bmiiid computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

Acer HN274H bmiiid, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, 3D, 2 ms, Black

Long summary description Acer HN274H bmiiid computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

Acer HN274H bmiiid. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, 3D, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.