Acer logo

Acer Aspire E E5-471-36WV laptop Intel® Core™ i3 i3-4030U 35,6 cm (14") 2 GB DDR3L-SDRAM 500 GB HDD Linux Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48129
Info modified on:
28 Jan 2025, 10:13:59
Short summary description Acer Aspire E E5-471-36WV laptop Intel® Core™ i3 i3-4030U 35,6 cm (14") 2 GB DDR3L-SDRAM 500 GB HDD Linux Black:

Acer Aspire E E5-471-36WV, Intel® Core™ i3, 1,9 GHz, 35,6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Acer Aspire E E5-471-36WV laptop Intel® Core™ i3 i3-4030U 35,6 cm (14") 2 GB DDR3L-SDRAM 500 GB HDD Linux Black:

Acer Aspire E E5-471-36WV. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4030U, Processor frequency: 1,9 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Linux. Product colour: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.