Acer logo

Acer Veriton N N4660G Intel® Core™ i5 i5-8400T 8 GB DDR4-SDRAM 256 GB SSD Endless OS Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60658
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Acer Veriton N N4660G Intel® Core™ i5 i5-8400T 8 GB DDR4-SDRAM 256 GB SSD Endless OS Mini PC Black:

Acer Veriton N N4660G, 1,7 GHz, Intel® Core™ i5, i5-8400T, 8 GB, 256 GB, Endless OS

Long summary description Acer Veriton N N4660G Intel® Core™ i5 i5-8400T 8 GB DDR4-SDRAM 256 GB SSD Endless OS Mini PC Black:

Acer Veriton N N4660G. Processor frequency: 1,7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8400T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Wi-Fi. Operating system installed: Endless OS. Chassis type: Mini PC. Product type: Mini PC. Weight: 1,5 kg. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.