Acer logo

Acer Veriton N N6640G Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 340 Windows 7 Professional Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73135
Info modified on:
26 Jun 2024, 05:09:48
Short summary description Acer Veriton N N6640G Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 340 Windows 7 Professional Mini PC Black:

Acer Veriton N N6640G, 2,5 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi DL, Windows 7 Professional

Long summary description Acer Veriton N N6640G Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 340 Windows 7 Professional Mini PC Black:

Acer Veriton N N6640G. Processor frequency: 2,5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: AMD Radeon R7 340. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 135 W. Product type: Mini PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.