Acer logo

Acer Veriton D430(i3-4130) Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 620 Windows 7 Professional Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75370
Info modified on:
07 Oct 2024, 16:48:53
Short summary description Acer Veriton D430(i3-4130) Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 620 Windows 7 Professional Tower PC Black:

Acer Veriton D430(i3-4130), 3,4 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description Acer Veriton D430(i3-4130) Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 620 Windows 7 Professional Tower PC Black:

Acer Veriton D430(i3-4130). Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4130. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: NVIDIA® GeForce® GT 620. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 300 W. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.