Acer logo

Acer Veriton M4630G Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120274
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton M4630G Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional PC Black:

Acer Veriton M4630G, 3,2 GHz, Intel® Core™ i5, 4 GB, 128 GB, DVD Super Multi, Windows 7 Professional

Long summary description Acer Veriton M4630G Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional PC Black:

Acer Veriton M4630G. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.