Acer logo

Acer Veriton M2110G AMD A4 A4-5300 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86182
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton M2110G AMD A4 A4-5300 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Desktop PC Black:

Acer Veriton M2110G, 3,4 GHz, AMD A4, 2 GB, 500 GB, DVD±RW, FreeDOS

Long summary description Acer Veriton M2110G AMD A4 A4-5300 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Desktop PC Black:

Acer Veriton M2110G. Processor frequency: 3,4 GHz, Processor family: AMD A4, Processor model: A4-5300. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon HD 7480D. Operating system installed: FreeDOS. Power supply: 300 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.