Acer logo

Acer Veriton N2620G Intel® Celeron® 1007U 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19120
Info modified on:
14 Mar 2024, 19:43:54
Short summary description Acer Veriton N2620G Intel® Celeron® 1007U 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black:

Acer Veriton N2620G, 1,5 GHz, Intel® Celeron®, 1007U, 4 GB, 500 GB, Windows 7 Professional

Long summary description Acer Veriton N2620G Intel® Celeron® 1007U 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black:

Acer Veriton N2620G. Processor frequency: 1,5 GHz, Processor family: Intel® Celeron®, Processor model: 1007U. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Wi-Fi. Operating system installed: Windows 7 Professional. Power supply: 65 W. Product type: Mini PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.