Acer logo

Acer Veriton N VN2620G-SC102X 1,6 GHz Windows 7 Home Premium Black 1017U

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69213
Info modified on:
21 Jun 2024, 03:26:19
Short summary description Acer Veriton N VN2620G-SC102X 1,6 GHz Windows 7 Home Premium Black 1017U:

Acer Veriton N VN2620G-SC102X, 1,6 GHz, Intel® Celeron®, 1017U, 2 MB, Intel® HM70 Express, 4 GB

Long summary description Acer Veriton N VN2620G-SC102X 1,6 GHz Windows 7 Home Premium Black 1017U:

Acer Veriton N VN2620G-SC102X. Processor frequency: 1,6 GHz, Processor family: Intel® Celeron®, Processor model: 1017U. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Storage drive interface: Serial ATA. On-board graphics card model: Intel® HD Graphics. Audio system: HD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.