Acer logo

Acer Aspire XC-704 Intel® Pentium® N3700 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35026
Info modified on:
10 Aug 2024, 10:15:54
Short summary description Acer Aspire XC-704 Intel® Pentium® N3700 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Desktop PC Black:

Acer Aspire XC-704, 1,6 GHz, Intel® Pentium®, 4 GB, 500 GB, DVD Super Multi DL, Windows 10 Home

Long summary description Acer Aspire XC-704 Intel® Pentium® N3700 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Desktop PC Black:

Acer Aspire XC-704. Processor frequency: 1,6 GHz, Processor family: Intel® Pentium®, Processor model: N3700. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Desktop. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.