Acer logo

Acer Aspire AXC-115-MO21 AMD E E2-6110 2 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57533
Info modified on:
10 Aug 2024, 07:33:46
Short summary description Acer Aspire AXC-115-MO21 AMD E E2-6110 2 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Desktop PC Black:

Acer Aspire AXC-115-MO21, 1,5 GHz, AMD E, 2 GB, 500 GB, DVD Super Multi DL, Windows 8.1

Long summary description Acer Aspire AXC-115-MO21 AMD E E2-6110 2 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Desktop PC Black:

Acer Aspire AXC-115-MO21. Processor frequency: 1,5 GHz, Processor family: AMD E, Processor model: E2-6110. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon R2. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.