Acer logo

Acer Aspire XC-605 Intel® Core™ i5 i5-4440 4 GB DDR3-SDRAM 500 GB HDD FreeDOS SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25914
Info modified on:
10 Aug 2024, 07:34:22
Short summary description Acer Aspire XC-605 Intel® Core™ i5 i5-4440 4 GB DDR3-SDRAM 500 GB HDD FreeDOS SFF PC Black:

Acer Aspire XC-605, 3,1 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD±RW, FreeDOS

Long summary description Acer Aspire XC-605 Intel® Core™ i5 i5-4440 4 GB DDR3-SDRAM 500 GB HDD FreeDOS SFF PC Black:

Acer Aspire XC-605. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4440. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: FreeDOS. Power supply: 220 W. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.