Acer logo

Acer Aspire 3470 AMD A6 A6-3620 6 GB DDR3-SDRAM 1 TB Windows 7 Home Premium SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10704
Info modified on:
14 Mar 2024, 19:51:00
Short summary description Acer Aspire 3470 AMD A6 A6-3620 6 GB DDR3-SDRAM 1 TB Windows 7 Home Premium SFF PC Black:

Acer Aspire 3470, 2,2 GHz, AMD A6, 6 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description Acer Aspire 3470 AMD A6 A6-3620 6 GB DDR3-SDRAM 1 TB Windows 7 Home Premium SFF PC Black:

Acer Aspire 3470. Processor frequency: 2,2 GHz, Processor family: AMD A6, Processor model: A6-3620. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 6530D. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.