Acer Predator G3610, 3,1 GHz, Intel® Core™ i5, 8 GB, 2 TB, DVD Super Multi DL, Windows 7 Home Premium
Acer Predator G3610. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: AMD Radeon HD 7770. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC