Acer logo

Acer Aspire XC-830 Intel® Pentium® Silver J5040 4 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12887
Info modified on:
10 Aug 2024, 09:24:04
Short summary description Acer Aspire XC-830 Intel® Pentium® Silver J5040 4 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Desktop PC Black:

Acer Aspire XC-830, 2 GHz, Intel® Pentium® Silver, 4 GB, 512 GB, DVD±RW, Windows 11 Home

Long summary description Acer Aspire XC-830 Intel® Pentium® Silver J5040 4 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Desktop PC Black:

Acer Aspire XC-830. Processor frequency: 2 GHz, Processor family: Intel® Pentium® Silver, Processor model: J5040. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 605. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.