Acer logo

Acer Revo M2-601 Intel® Core™ i3 i3-6100U 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Mini PC Black, Orange

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46647
Info modified on:
10 Aug 2024, 09:55:35
Short summary description Acer Revo M2-601 Intel® Core™ i3 i3-6100U 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Mini PC Black, Orange:

Acer Revo M2-601, 2,3 GHz, Intel® Core™ i3, i3-6100U, 4 GB, 500 GB, Windows 10 Home

Long summary description Acer Revo M2-601 Intel® Core™ i3 i3-6100U 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Mini PC Black, Orange:

Acer Revo M2-601. Processor frequency: 2,3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100U. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Wi-Fi. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black, Orange

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.