Acer logo

Acer Aspire TC-710 Intel® Core™ i7 i7-6700 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 310 Windows 10 Home PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70214
Info modified on:
13 Nov 2024, 22:12:05
Short summary description Acer Aspire TC-710 Intel® Core™ i7 i7-6700 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 310 Windows 10 Home PC Black:

Acer Aspire TC-710, 3,4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description Acer Aspire TC-710 Intel® Core™ i7 i7-6700 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 310 Windows 10 Home PC Black:

Acer Aspire TC-710. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: AMD Radeon R5 310. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.