Acer logo

Acer Veriton Z4640G Intel® Core™ i5 i5-6400 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60656
Info modified on:
10 Aug 2024, 09:22:06
Short summary description Acer Veriton Z4640G Intel® Core™ i5 i5-6400 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB Windows 7 Professional:

Acer Veriton Z4640G, 54,6 cm (21.5"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 7 Professional

Long summary description Acer Veriton Z4640G Intel® Core™ i5 i5-6400 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB Windows 7 Professional:

Acer Veriton Z4640G. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2,7 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB. On-board graphics card model: Intel® HD Graphics 530. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.