Acer logo

Acer Aspire Z3-710 Intel® Core™ i5 i5-4590T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Windows 10 Home Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55158
Info modified on:
26 Jun 2024, 12:29:28
Short summary description Acer Aspire Z3-710 Intel® Core™ i5 i5-4590T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Windows 10 Home Black, Silver:

Acer Aspire Z3-710, 60,5 cm (23.8"), Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 10 Home

Long summary description Acer Aspire Z3-710 Intel® Core™ i5 i5-4590T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Windows 10 Home Black, Silver:

Acer Aspire Z3-710. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 840M. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.