Acer logo

Acer Aspire AZ3-615-MT26 Intel Pentium G G3220T 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61321
Info modified on:
14 Mar 2024, 19:18:18
Short summary description Acer Aspire AZ3-615-MT26 Intel Pentium G G3220T 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD Windows 8.1 Black, Silver:

Acer Aspire AZ3-615-MT26, 58,4 cm (23"), Full HD, Intel Pentium G, 8 GB, 2 TB, Windows 8.1

Long summary description Acer Aspire AZ3-615-MT26 Intel Pentium G G3220T 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD Windows 8.1 Black, Silver:

Acer Aspire AZ3-615-MT26. Product type: All-in-One PC. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel Pentium G, Processor frequency: 2,6 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.