Acer logo

Acer Aspire 3620 Intel® Celeron® G G1610 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93973
Info modified on:
14 Mar 2024, 18:18:27
Short summary description Acer Aspire 3620 Intel® Celeron® G G1610 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

Acer Aspire 3620, 54,6 cm (21.5"), Full HD, Intel® Celeron® G, 4 GB, 500 GB, Windows 8

Long summary description Acer Aspire 3620 Intel® Celeron® G G1610 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

Acer Aspire 3620. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Celeron® G, Processor frequency: 2,6 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.