Acer logo

Acer Aspire C27-1655 Intel® Core™ i7 i7-1165G7 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 1,02 TB SSD NVIDIA GeForce MX330 Windows 10 Pro Wi-Fi 6 (802.11ax) Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69749
Info modified on:
10 Aug 2024, 10:41:45
Short summary description Acer Aspire C27-1655 Intel® Core™ i7 i7-1165G7 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 1,02 TB SSD NVIDIA GeForce MX330 Windows 10 Pro Wi-Fi 6 (802.11ax) Silver:

Acer Aspire C27-1655, 68,6 cm (27"), Full HD, Intel® Core™ i7, 16 GB, 1,02 TB, Windows 10 Pro

Long summary description Acer Aspire C27-1655 Intel® Core™ i7 i7-1165G7 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 1,02 TB SSD NVIDIA GeForce MX330 Windows 10 Pro Wi-Fi 6 (802.11ax) Silver:

Acer Aspire C27-1655. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i7. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,02 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce MX330, On-board graphics card model: Intel Iris Xe Graphics. Built-in camera. Operating system installed: Windows 10 Pro. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.