Acer logo

Acer Aspire S24-880 I9828 BE Intel® Core™ i5 i5-8250U 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black, Gold

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51684
Info modified on:
10 Aug 2024, 10:39:58
Short summary description Acer Aspire S24-880 I9828 BE Intel® Core™ i5 i5-8250U 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black, Gold:

Acer Aspire S24-880 I9828 BE, 60,5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 1,26 TB, Windows 10 Home

Long summary description Acer Aspire S24-880 I9828 BE Intel® Core™ i5 i5-8250U 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black, Gold:

Acer Aspire S24-880 I9828 BE. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 1,6 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Black, Gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.