Acer logo

Acer Predator PO3-630 Intel® Core™ i5 i5-11400F 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA GeForce RTX 3060 Ti Windows 10 Home Desktop PC Black

Data-sheet quality:
created/standardized by Icecat
Product views:
103554
Info modified on:
06 Jun 2022, 10:15:29
Short summary description Acer Predator PO3-630 Intel® Core™ i5 i5-11400F 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA GeForce RTX 3060 Ti Windows 10 Home Desktop PC Black:

Acer Predator PO3-630, 2,6 GHz, Intel® Core™ i5, i5-11400F, 16 GB, 1,26 TB, Windows 10 Home

Long summary description Acer Predator PO3-630 Intel® Core™ i5 i5-11400F 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA GeForce RTX 3060 Ti Windows 10 Home Desktop PC Black:

Acer Predator PO3-630. Processor frequency: 2,6 GHz, Processor family: Intel® Core™ i5, Processor model: i5-11400F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 3060 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Desktop. Product type: PC. Weight: 10 kg. Product colour: Black

Reasons to buy
Video
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.